Renesas Electronics Corporation RF Switches F2972NEGK

Description
RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-3764-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3764-ND
RF Switches 800-3764-ND
RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)

RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)

Buy Now Datasheet
RF Switches - F2972NEGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2972NEGK
RF Switches F2972NEGK
RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)

RF Switch IC General Purpose SPDT 50Ohm 12-VFQFPN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 800-3764-ND F2972NEGK
Product Name RF Switches RF Switches
Package Type Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 10000 MHz 5 to 10000 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA402ML10 - BGSA402ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type 4xSPST
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
0.9-4.0 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12209-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 35 to 46 dB
View Details
5 suppliers
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DR+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details