Renesas Electronics Corporation RF Switches F2970NCGK

Description
RF Switch IC CATV SPDT 3GHz 75Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC CATV SPDT 3GHz 75Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-3739-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3739-ND
RF Switches 800-3739-ND
RF Switch IC CATV SPDT 3GHz 75Ohm 20-VFQFPN (4x4)

RF Switch IC CATV SPDT 3GHz 75Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
RF Switches - F2970NCGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2970NCGK
RF Switches F2970NCGK
RF Switch IC CATV SPDT 3 GHz 75Ohm 20-VFQFPN (4x4)

RF Switch IC CATV SPDT 3 GHz 75Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
Rf Switch, 5Mhz To 3Ghz Rohs Compliant Renesas - 85AJ2502 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 5Mhz To 3Ghz Rohs Compliant Renesas
85AJ2502
Rf Switch, 5Mhz To 3Ghz Rohs Compliant Renesas 85AJ2502
RF SWITCH, 5MHZ TO 3GHZ ROHS COMPLIANT: YES

RF SWITCH, 5MHZ TO 3GHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches
Product Number 800-3739-ND F2970NCGK 85AJ2502
Product Name RF Switches RF Switches Rf Switch, 5Mhz To 3Ghz Rohs Compliant Renesas
Package Type Surface Mount; 20-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz 5 to 3000 MHz
Insertion Loss 0.3200 dB 0.3200 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Si83408ADA-IF Isolated Smart Switch - Si83408ADA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω - TOSW-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details