Renesas Electronics Corporation RF Switches F2950NEGK8

Description
RF Switch IC SP2T 50Ohm 6-DFN (1.5x1.5)
Datasheet
Description
RF Switch IC SP2T 50Ohm 6-DFN (1.5x1.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2950NEGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2950NEGK8
RF Switches F2950NEGK8
RF Switch IC SP2T 50Ohm 6-DFN (1.5x1.5)

RF Switch IC SP2T 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number F2950NEGK8
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2355-SM-ND - DigiKey
Specs
Package Type Surface Mount; 32-FQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details
RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details