Renesas Electronics Corporation RF Switches F2950NEGK

Description
RF Switch IC 802.11/WiFi, WLAN SPDT 8GHz 50Ohm 6-DFN (1.5x1.5)
Request a Quote Datasheet
Description
RF Switch IC 802.11/WiFi, WLAN SPDT 8GHz 50Ohm 6-DFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-3786-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3786-ND
RF Switches 800-3786-ND
RF Switch IC 802.11/WiFi, WLAN SPDT 8GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11/WiFi, WLAN SPDT 8GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - F2950NEGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2950NEGK
RF Switches F2950NEGK
RF Switch IC 802.11/WiFi, WLAN SPDT 8 GHz 50Ohm 6-DFN (1.5x1.5)

RF Switch IC 802.11/WiFi, WLAN SPDT 8 GHz 50Ohm 6-DFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 800-3786-ND F2950NEGK
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-UFDFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 8000 MHz 100 to 8000 MHz
Insertion Loss 0.7300 dB 0.7300 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
RF Switches - 2312-QPC1220QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD Module
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 617 to 6000 MHz
View Details
Waveguide Switches - NWSD-51 - kTB Solutions
Specs
Frequency Range 15000 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details