Renesas Electronics Corporation RF Switches F2923NCGI8

Description
RF Switch IC LTE, WiMax SPDT 50Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC LTE, WiMax SPDT 50Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-F2923NCGI8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC LTE, WiMax SPDT 50Ohm 20-VFQFPN (4x4)

RF Switch IC LTE, WiMax SPDT 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
RF Switches - F2923NCGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2923NCGI8
RF Switches F2923NCGI8
RF Switch IC LTE, WiMax SPDT 50Ohm 20-VFQFPN (4x4)

RF Switch IC LTE, WiMax SPDT 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 800-F2923NCGI8TR-ND F2923NCGI8
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-WFQFN Exposed Pad Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Frequency Range 0.3000 to 8000 MHz 0.3000 to 8000 MHz
Insertion Loss 1.12 dB 1.12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF and Microwave Switch - 1097076 - Richardson RFPD
Specs
Package Type Die
Frequency Range 500 to 6000 MHz
Insertion Loss 0.5000 dB
View Details
RF Switches - SKY13533-11 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 600 to 2700 MHz
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details