Renesas Electronics Corporation RF Switches F2923NCGI

Description
RF Switch IC LTE, WiMax SPDT 8GHz 50Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC LTE, WiMax SPDT 8GHz 50Ohm 20-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-3575-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3575-ND
RF Switches 800-3575-ND
RF Switch IC LTE, WiMax SPDT 8GHz 50Ohm 20-VFQFPN (4x4)

RF Switch IC LTE, WiMax SPDT 8GHz 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet
RF and Wireless - RF Switches - 1350946-F2923NCGI - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1350946-F2923NCGI
RF and Wireless - RF Switches 1350946-F2923NCGI
Win Source Part Number: 1350946-F2923NCGI Category: RF and Wireless - RF Switches Package: Tray Standard Package: 490 Impedance: 50Ohm Test Frequency: 6GHz, 8GHz Frequency Range: 300kHz ~ 8GHz Insertion Loss: 1.2dB Isolation: 40dB Circuit: SPDT Topology: Absorptive IIP3: 52dBm RF Type: LTE, WiMax Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-VFQFPN (4x4) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: F2923

Win Source Part Number: 1350946-F2923NCGI
Category: RF and Wireless - RF Switches
Package: Tray
Standard Package: 490
Impedance: 50Ohm
Test Frequency: 6GHz, 8GHz
Frequency Range: 300kHz ~ 8GHz
Insertion Loss: 1.2dB
Isolation: 40dB
Circuit: SPDT
Topology: Absorptive
IIP3: 52dBm
RF Type: LTE, WiMax
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-VFQFPN (4x4)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: F2923

Buy Now Datasheet
Rf Switch, 8Ghz, -55 To 105Deg C Rohs Compliant Renesas - 42AH1784 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 8Ghz, -55 To 105Deg C Rohs Compliant Renesas
42AH1784
Rf Switch, 8Ghz, -55 To 105Deg C Rohs Compliant Renesas 42AH1784
RF SWITCH, 8GHZ, -55 TO 105DEG C ROHS COMPLIANT: YES

RF SWITCH, 8GHZ, -55 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Switches - F2923NCGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2923NCGI
RF Switches F2923NCGI
RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)

RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 800-3575-ND 1350946-F2923NCGI 42AH1784 F2923NCGI
Product Name RF Switches RF and Wireless - RF Switches Rf Switch, 8Ghz, -55 To 105Deg C Rohs Compliant Renesas RF Switches
Package Type Surface Mount; 20-WFQFN Exposed Pad Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Frequency Range 0.3000 to 8000 MHz 0.3000 to 8000 MHz
Insertion Loss 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGT24ATR11E6433XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 32-PowerVFQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
Frequency Range 24000 to 24250 MHz
View Details
2 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Dual-Band Matched SP4T Wi-Fi Switch - SKY13575-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 40 dB
View Details
4 suppliers
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details