Renesas Electronics Corporation RF Switches F2914NBGK8

Description
RF Switch IC Cellular SP4T 50Ohm 24-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Switch IC Cellular SP4T 50Ohm 24-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-F2914NBGK8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular SP4T 50Ohm 24-VFQFPN (4x4)

RF Switch IC Cellular SP4T 50Ohm 24-VFQFPN (4x4)

Buy Now Datasheet
RF/IF and RFID - RF Switches - 1235876-F2914NBGK8 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235876-F2914NBGK8
RF/IF and RFID - RF Switches 1235876-F2914NBGK8
Win Source Part Number: 1235876-F2914NBGK8 Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 2,500 Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 50MHz ~ 8GHz Insertion Loss: 1.8dB Isolation: 35.7dB Circuit: SP4T Topology: Absorptive IIP3: 60dBm RF Type: Cellular Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 71 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-F2914NBGK8TR Base Product Number: F2914

Win Source Part Number: 1235876-F2914NBGK8
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel (TR)
Standard Package: 2,500
Impedance: 50Ohm
Test Frequency: 8GHz
Frequency Range: 50MHz ~ 8GHz
Insertion Loss: 1.8dB
Isolation: 35.7dB
Circuit: SP4T
Topology: Absorptive
IIP3: 60dBm
RF Type: Cellular
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-VFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-F2914NBGK8TR
Base Product Number: F2914

Buy Now Datasheet
Rf Switch, 8Ghz, -40 To 105Deg C Rohs Compliant Renesas - 42AH1783 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 8Ghz, -40 To 105Deg C Rohs Compliant Renesas
42AH1783
Rf Switch, 8Ghz, -40 To 105Deg C Rohs Compliant Renesas 42AH1783
RF SWITCH, 8GHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

RF SWITCH, 8GHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Switches - F2914NBGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2914NBGK8
RF Switches F2914NBGK8
RF Switch IC Cellular SP4T 50Ohm 24-VFQFPN (4x4)

RF Switch IC Cellular SP4T 50Ohm 24-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 800-F2914NBGK8TR-ND 1235876-F2914NBGK8 42AH1783 F2914NBGK8
Product Name RF Switches RF/IF and RFID - RF Switches Rf Switch, 8Ghz, -40 To 105Deg C Rohs Compliant Renesas RF Switches
Package Type Surface Mount; 24-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 8000 MHz 50 to 8000 MHz
Insertion Loss 1.8 dB 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
0.1 to 8.0 GHz SP3T Switch - SKY13373-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 8000 MHz
Isolation 30 to 40 dB
View Details
3 suppliers
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details