IC RF SWITCH SPDT 9GHZ 20VFQFPN
RF Switch IC WiMax, WLAN SPDT 50Ohm 20-VFQFPN (4x4)
IC RF SWITCH SPDT 9GHZ 20VFQFPN
RF Switch IC WiMax, WLAN SPDT 50Ohm 20-VFQFPN (4x4)
RF SWITCH, 9GHZ, -55 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 800-F2912NCGI8DKR-ND | F2912NCGI8 | 42AH1782 |
| Product Name | RF Switches | RF Switches | Rf Switch, 9Ghz, -55 To 125Deg C Rohs Compliant Renesas |
| Package Type | Surface Mount; 20-WFQFN Exposed Pad | Surface Mount | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Frequency Range | 0.0090 to 9000 MHz | 0.0090 to 9000 MHz | |
| Insertion Loss | 1 dB | 1 dB |