Renesas Electronics Corporation RF Switches F2911NBGP

Description
RF Switch IC CATV SPST 3.5GHz 75Ohm 8-VFQFPN (2x2)
Request a Quote Datasheet
Description
RF Switch IC CATV SPST 3.5GHz 75Ohm 8-VFQFPN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 800-3816-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
800-3816-ND
RF Switches 800-3816-ND
RF Switch IC CATV SPST 3.5GHz 75Ohm 8-VFQFPN (2x2)

RF Switch IC CATV SPST 3.5GHz 75Ohm 8-VFQFPN (2x2)

Buy Now Datasheet
RF Switches - F2911NBGP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2911NBGP
RF Switches F2911NBGP
RF Switch IC CATV SPST 3.5 GHz 75Ohm 8-VFQFPN (2x2)

RF Switch IC CATV SPST 3.5 GHz 75Ohm 8-VFQFPN (2x2)

Buy Now Datasheet
Rf Switch, 1Mhz To 3.5Ghz Rohs Compliant Renesas - 85AJ2500 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 1Mhz To 3.5Ghz Rohs Compliant Renesas
85AJ2500
Rf Switch, 1Mhz To 3.5Ghz Rohs Compliant Renesas 85AJ2500
RF SWITCH, 1MHZ TO 3.5GHZ ROHS COMPLIANT: YES

RF SWITCH, 1MHZ TO 3.5GHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches
Product Number 800-3816-ND F2911NBGP 85AJ2500
Product Name RF Switches RF Switches Rf Switch, 1Mhz To 3.5Ghz Rohs Compliant Renesas
Package Type Surface Mount; 8-VFDFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 1 to 3500 MHz 1 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - 2312-TQP4M0008DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-VFDFN Exposed Pad
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 100 to 6000 MHz
View Details
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz - AS222-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 100 to 3000 MHz
Isolation 18 to 27 dB
View Details
3 suppliers
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details