WIRELESS SOC, ULTRA LOW POWER 2.
WIRELESS SOC, ULTRA LOW POWER 2.
WIRELESS SOC, ULTRA LOW POWER 2.
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 4823-NRF54LV10A-CAAA-R7TR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Operating Frequency | 2400 MHz |
| Data Rate | 4000 kbps |