Renesas Electronics Corporation Rf Switch, 30Mhz To 8Ghz Rohs Compliant Renesas F2910NBGP8

Description
RF SWITCH, 30MHZ TO 8GHZ ROHS COMPLIANT: YES
Datasheet
Description
RF SWITCH, 30MHZ TO 8GHZ ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Switch, 30Mhz To 8Ghz Rohs Compliant Renesas - 50AJ8512 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 30Mhz To 8Ghz Rohs Compliant Renesas
50AJ8512
Rf Switch, 30Mhz To 8Ghz Rohs Compliant Renesas 50AJ8512
RF SWITCH, 30MHZ TO 8GHZ ROHS COMPLIANT: YES

RF SWITCH, 30MHZ TO 8GHZ ROHS COMPLIANT: YES

Supplier's Site
RF Switches - F2910NBGP8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
F2910NBGP8
RF Switches F2910NBGP8
RF Switch IC 2G/3G/4G, ATE, WiMAX, WLAN SPST 50Ohm 8-VFQFPN (2x2)

RF Switch IC 2G/3G/4G, ATE, WiMAX, WLAN SPST 50Ohm 8-VFQFPN (2x2)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 50AJ8512 F2910NBGP8
Product Name Rf Switch, 30Mhz To 8Ghz Rohs Compliant Renesas RF Switches
Package Type Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 30 to 8000 MHz
Insertion Loss 1.55 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA - RCM-1SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2312-QPC1022TR7DKR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMSD2KH - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details