Renesas Electronics Corporation RF/IF and RFID - Attenuators F2258NLGK8

Description
Win Source Part Number: 1236250-F2258NLGK8 Category: RF/IF and RFID>Attenuators Package: Tape & Reel (TR) Standard Package: 2,500 Impedance: 50 Ohms Frequency Range: 50 MHz ~ 6 GHz Attenuation Value: 35dB Package / Case: 16-VFQFN Exposed Pad Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-F2258NLGK8TR Base Product Number: F2258
Request a Quote Datasheet
Description
Win Source Part Number: 1236250-F2258NLGK8 Category: RF/IF and RFID>Attenuators Package: Tape & Reel (TR) Standard Package: 2,500 Impedance: 50 Ohms Frequency Range: 50 MHz ~ 6 GHz Attenuation Value: 35dB Package / Case: 16-VFQFN Exposed Pad Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-F2258NLGK8TR Base Product Number: F2258
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Attenuators - 1236250-F2258NLGK8 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1236250-F2258NLGK8
RF/IF and RFID - Attenuators 1236250-F2258NLGK8
Win Source Part Number: 1236250-F2258NLGK8 Category: RF/IF and RFID>Attenuators Package: Tape & Reel (TR) Standard Package: 2,500 Impedance: 50 Ohms Frequency Range: 50 MHz ~ 6 GHz Attenuation Value: 35dB Package / Case: 16-VFQFN Exposed Pad Fake Threat In the Open Market: 81 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-F2258NLGK8TR Base Product Number: F2258

Win Source Part Number: 1236250-F2258NLGK8
Category: RF/IF and RFID>Attenuators
Package: Tape & Reel (TR)
Standard Package: 2,500
Impedance: 50 Ohms
Frequency Range: 50 MHz ~ 6 GHz
Attenuation Value: 35dB
Package / Case: 16-VFQFN Exposed Pad
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-F2258NLGK8TR
Base Product Number: F2258

Buy Now Datasheet
Singapore, Singapore
Attenuator
852-F2258NLGK8
Attenuator 852-F2258NLGK8
VFQFPN 3.00X3.00X1.00 MM, 0.50MM Product overview: F2258NLGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2258NLGK8 can be used for catalog matching and distributor lookup.

VFQFPN 3.00X3.00X1.00 MM, 0.50MM Product overview: F2258NLGK8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2258NLGK8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - F2258NLGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2258NLGK8
Attenuators F2258NLGK8
RF Attenuators 35dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 35dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1236250-F2258NLGK8 852-F2258NLGK8 F2258NLGK8
Product Name RF/IF and RFID - Attenuators Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-N30W5+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details