Renesas Electronics Corporation Attenuators F2258NLGK

Description
RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-3771-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3771-ND
Attenuators 800-3771-ND
RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - F2258NLGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2258NLGK
Attenuators F2258NLGK
RF Attenuators 35dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 35dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 800-3771-ND F2258NLGK
Product Name Attenuators Attenuators
Attenuation 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details