Renesas Electronics Corporation Attenuators F2255NLGK

Description
RF Attenuators 50 Ohms 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 50 Ohms 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-3770-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3770-ND
Attenuators 800-3770-ND
RF Attenuators 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
50OHM Attenuator - 852-F2255NLGK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-F2255NLGK
50OHM Attenuator 852-F2255NLGK
RF ATTENUATOR 50OHM 16VFQFN Product overview: F2255NLGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2255NLGK can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM 16VFQFN Product overview: F2255NLGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2255NLGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - F2255NLGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2255NLGK
Attenuators F2255NLGK
RF Attenuators 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 800-3770-ND 852-F2255NLGK F2255NLGK
Product Name Attenuators 50OHM Attenuator Attenuators
Package Type 16-VFQFN Exposed Pad Tray 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-0.5-4-20 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Attenuation 0.0 to 20 dB
View Details
Fixed Attenuators - High Power -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details