Renesas Electronics Corporation Attenuators F2251NLGI

Description
RF Attenuators 33.6dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet
Description
RF Attenuators 33.6dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - F2251NLGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2251NLGI
Attenuators F2251NLGI
RF Attenuators 33.6dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 33.6dB 50 MHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
F2251NLGI
RF and Wireless - Attenuators F2251NLGI
VFQFPN 3.00X3.00X1.00 MM, 0.50MM

VFQFPN 3.00X3.00X1.00 MM, 0.50MM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number F2251NLGI F2251NLGI
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12349-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
2 suppliers
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details