Renesas Electronics Corporation Attenuators F2250NLGK

Description
RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-2953-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-2953-ND
Attenuators 800-2953-ND
RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad

RF Attenuators 35dB 50MHz ~ 6GHz 50 Ohms 16-TFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-F2250NLGK
50OHM Attenuator 852-F2250NLGK
RF ATTENUATOR 35DB 50OHM 16TFQFN Product overview: F2250NLGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2250NLGK can be used for catalog matching and distributor lookup.

RF ATTENUATOR 35DB 50OHM 16TFQFN Product overview: F2250NLGK from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F2250NLGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - F2250NLGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F2250NLGK
Attenuators F2250NLGK
RF Attenuators 35dB 50 MHz ~ 6 GHz 50 Ohms 16-TFQFN Exposed Pad

RF Attenuators 35dB 50 MHz ~ 6 GHz 50 Ohms 16-TFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 800-2953-ND 852-F2250NLGK F2250NLGK
Product Name Attenuators 50OHM Attenuator Attenuators
Attenuation 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver - SKY12340-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3000 to 2 GHz
Attenuation 15.5 dB
View Details
3 suppliers
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details