Renesas Electronics Corporation Attenuators F1978NCGK8

Description
RF Attenuators 31.1dB 3 MHz ~ 5 GHz 75 Ohms 20-WFQFN Exposed Pad
Datasheet
Description
RF Attenuators 31.1dB 3 MHz ~ 5 GHz 75 Ohms 20-WFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - F1978NCGK8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1978NCGK8
Attenuators F1978NCGK8
RF Attenuators 31.1dB 3 MHz ~ 5 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31.1dB 3 MHz ~ 5 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
F1978NCGK8
RF and Wireless - Attenuators F1978NCGK8
VFQFPN 4.00X4.00X0.75 MM, 0.50MM

VFQFPN 4.00X4.00X0.75 MM, 0.50MM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number F1978NCGK8 F1978NCGK8
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
5 suppliers
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details