Renesas Electronics Corporation Attenuators F1978NCGK

Description
RF Attenuators 30.5dB ~ 31.7dB 5 MHz ~ 3 GHz 75 Ohms 20-WFQFN Exposed Pad
Datasheet
Description
RF Attenuators 30.5dB ~ 31.7dB 5 MHz ~ 3 GHz 75 Ohms 20-WFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - F1978NCGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1978NCGK
Attenuators F1978NCGK
RF Attenuators 30.5dB ~ 31.7dB 5 MHz ~ 3 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 30.5dB ~ 31.7dB 5 MHz ~ 3 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number F1978NCGK
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details