Renesas Electronics Corporation Attenuator F1977NBGI

Description
RF ATTENUATOR 31.75DB 32WFQFN Product overview: F1977NBGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1977NBGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 31.75DB 32WFQFN Product overview: F1977NBGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1977NBGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-F1977NBGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-F1977NBGI
Attenuator 852-F1977NBGI
RF ATTENUATOR 31.75DB 32WFQFN Product overview: F1977NBGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1977NBGI can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.75DB 32WFQFN Product overview: F1977NBGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1977NBGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 800-3579-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3579-ND
Attenuators 800-3579-ND
RF Attenuators 31.75dB 5MHz ~ 3GHz 75 Ohms 32-WFQFN Exposed Pad

RF Attenuators 31.75dB 5MHz ~ 3GHz 75 Ohms 32-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - F1977NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1977NBGI
Attenuators F1977NBGI
RF Attenuators 31.75dB 5 MHz ~ 3 GHz 75 Ohms 32-WFQFN Exposed Pad

RF Attenuators 31.75dB 5 MHz ~ 3 GHz 75 Ohms 32-WFQFN Exposed Pad

Buy Now Datasheet
Digital Attenuator, 5Mhz-3Ghz, Tqfn-32; Frequency Max Renesas - 56AC5586 - Newark, An Avnet Company
Chicago, IL, United States
Digital Attenuator, 5Mhz-3Ghz, Tqfn-32; Frequency Max Renesas
56AC5586
Digital Attenuator, 5Mhz-3Ghz, Tqfn-32; Frequency Max Renesas 56AC5586
DIGITAL ATTENUATOR, 5MHZ-3GHZ, TQFN-32; Frequency Max:3GHz; Frequency Min:5MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:2.2dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RF RoHS Compliant: Yes

DIGITAL ATTENUATOR, 5MHZ-3GHZ, TQFN-32; Frequency Max:3GHz; Frequency Min:5MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:2.2dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-F1977NBGI 800-3579-ND F1977NBGI 56AC5586
Product Name Attenuator Attenuators Attenuators Digital Attenuator, 5Mhz-3Ghz, Tqfn-32; Frequency Max Renesas
Frequency 0.0050 to 3 GHz 0.0050 to 3 GHz 0.0050 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
5 suppliers
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details