Renesas Electronics Corporation Attenuators F1956NBGI

Description
RF Attenuators 31.75dB 0Hz ~ 4GHz 50 Ohms 1.5W 32-WFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 31.75dB 0Hz ~ 4GHz 50 Ohms 1.5W 32-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-2973-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-2973-ND
Attenuators 800-2973-ND
RF Attenuators 31.75dB 0Hz ~ 4GHz 50 Ohms 1.5W 32-WFQFN Exposed Pad

RF Attenuators 31.75dB 0Hz ~ 4GHz 50 Ohms 1.5W 32-WFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Attenuator
852-F1956NBGI
Attenuator 852-F1956NBGI
RF ATTENUATOR 31.75DB 32WFQFN Product overview: F1956NBGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1956NBGI can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.75DB 32WFQFN Product overview: F1956NBGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1956NBGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Attenuator, 1Mhz-4Ghz, Tqfn-32; Frequency Max Renesas - 46AC8833 - Newark, An Avnet Company
Chicago, IL, United States
Digital Attenuator, 1Mhz-4Ghz, Tqfn-32; Frequency Max Renesas
46AC8833
Digital Attenuator, 1Mhz-4Ghz, Tqfn-32; Frequency Max Renesas 46AC8833
DIGITAL ATTENUATOR, 1MHZ-4GHZ, TQFN-32; Frequency Max:4GHz; Frequency Min:1MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:1.3dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RF RoHS Compliant: Yes

DIGITAL ATTENUATOR, 1MHZ-4GHZ, TQFN-32; Frequency Max:4GHz; Frequency Min:1MHz; Attenuation Step Size:0.25dB; Attenuation - Typical:31.75dB; Insertion Loss:1.3dB; No. of Bits:7bit; Supply Voltage Min:3V; Supply Voltage Max:5.25V; RF RoHS Compliant: Yes

Supplier's Site Datasheet
Attenuators - F1956NBGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1956NBGI
Attenuators F1956NBGI
RF Attenuators 31.75dB 0 Hz ~ 4 GHz 50 Ohms 1.5W 32-WFQFN Exposed Pad

RF Attenuators 31.75dB 0 Hz ~ 4 GHz 50 Ohms 1.5W 32-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 800-2973-ND 852-F1956NBGI 46AC8833 F1956NBGI
Product Name Attenuators Attenuator Digital Attenuator, 1Mhz-4Ghz, Tqfn-32; Frequency Max Renesas Attenuators
Attenuation 31.75 dB 31.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Digitally Controlled Attenuators - NDA-100-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.1000 GHz
View Details