Renesas Electronics Corporation Attenuator F1953NCGI

Description
RF ATTENUATOR 32.4DB 20VFQFN Product overview: F1953NCGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1953NCGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 32.4DB 20VFQFN Product overview: F1953NCGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1953NCGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-F1953NCGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-F1953NCGI
Attenuator 852-F1953NCGI
RF ATTENUATOR 32.4DB 20VFQFN Product overview: F1953NCGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1953NCGI can be used for catalog matching and distributor lookup.

RF ATTENUATOR 32.4DB 20VFQFN Product overview: F1953NCGI from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1953NCGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 800-3186-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-3186-ND
Attenuators 800-3186-ND
RF Attenuators 32.4dB 400MHz ~ 4GHz 20-WFQFN Exposed Pad

RF Attenuators 32.4dB 400MHz ~ 4GHz 20-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - F1953NCGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1953NCGI
Attenuators F1953NCGI
RF Attenuators 32.4dB 400 MHz ~ 4 GHz 20-WFQFN Exposed Pad

RF Attenuators 32.4dB 400 MHz ~ 4 GHz 20-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-F1953NCGI 800-3186-ND F1953NCGI
Product Name Attenuator Attenuators Attenuators
Frequency 0.4000 to 4 GHz 0.4000 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator - SKY12355-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
2 suppliers
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details