Renesas Electronics Corporation Attenuators - F1950NBGI8 F1950NBGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871378-F1950NBGI8 Features: RF Attenuators 1.3dB ~ 33dB 150 MHz ~ 4 GHz 50 Ohms - 24-WFQFN Exposed Pad Package: Reel - TR Package: 24-WFQFN Exposed Pad Family Name: F1950 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871378-F1950NBGI8 Features: RF Attenuators 1.3dB ~ 33dB 150 MHz ~ 4 GHz 50 Ohms - 24-WFQFN Exposed Pad Package: Reel - TR Package: 24-WFQFN Exposed Pad Family Name: F1950 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - F1950NBGI8 - 871378-F1950NBGI8 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - F1950NBGI8
871378-F1950NBGI8
Attenuators - F1950NBGI8 871378-F1950NBGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 871378-F1950NBGI8 Features: RF Attenuators 1.3dB ~ 33dB 150 MHz ~ 4 GHz 50 Ohms - 24-WFQFN Exposed Pad Package: Reel - TR Package: 24-WFQFN Exposed Pad Family Name: F1950 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 871378-F1950NBGI8
Features: RF Attenuators 1.3dB ~ 33dB 150 MHz ~ 4 GHz 50 Ohms - 24-WFQFN Exposed Pad
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Family Name: F1950
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Singapore, Singapore
Attenuator
852-F1950NBGI8
Attenuator 852-F1950NBGI8
VFQFPN 4.00X4.00X0.80 MM, 0.50MM Product overview: F1950NBGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1950NBGI8 can be used for catalog matching and distributor lookup.

VFQFPN 4.00X4.00X0.80 MM, 0.50MM Product overview: F1950NBGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1950NBGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Attenuator, 33Db, 5Ghz, Tqfn-24 Rohs Compliant Renesas - 85AJ2489 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 33Db, 5Ghz, Tqfn-24 Rohs Compliant Renesas
85AJ2489
Rf Attenuator, 33Db, 5Ghz, Tqfn-24 Rohs Compliant Renesas 85AJ2489
RF ATTENUATOR, 33DB, 5GHZ, TQFN-24 ROHS COMPLIANT: YES

RF ATTENUATOR, 33DB, 5GHZ, TQFN-24 ROHS COMPLIANT: YES

Supplier's Site
Attenuators - F1950NBGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1950NBGI8
Attenuators F1950NBGI8
RF Attenuators 1.3dB ~ 33dB 150 MHz ~ 4 GHz 50 Ohms 24-WFQFN Exposed Pad

RF Attenuators 1.3dB ~ 33dB 150 MHz ~ 4 GHz 50 Ohms 24-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 871378-F1950NBGI8 852-F1950NBGI8 85AJ2489 F1950NBGI8
Product Name Attenuators - F1950NBGI8 Attenuator Rf Attenuator, 33Db, 5Ghz, Tqfn-24 Rohs Compliant Renesas Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-SVA-2000+TR-ND - DigiKey
Specs
Attenuation 23 to 35 dB
Package Type 12-SMD Module
View Details
Attenuators - 2312-TGL2223-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details