Mini-Circuits Attenuators SVA-2000+

Description
29 DB VARIABLE ATTN, 50-2000 MHZ
Request a Quote Datasheet
Description
29 DB VARIABLE ATTN, 50-2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-SVA-2000+DKR-ND - DigiKey
Thief River Falls, MN, United States
29 DB VARIABLE ATTN, 50-2000 MHZ

29 DB VARIABLE ATTN, 50-2000 MHZ

Buy Now Datasheet
Attenuators - 3157-SVA-2000+TR-ND - DigiKey
Thief River Falls, MN, United States
29 DB VARIABLE ATTN, 50-2000 MHZ

29 DB VARIABLE ATTN, 50-2000 MHZ

Buy Now Datasheet
Attenuators - 3157-SVA-2000+CT-ND - DigiKey
Thief River Falls, MN, United States
29 DB VARIABLE ATTN, 50-2000 MHZ

29 DB VARIABLE ATTN, 50-2000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-SVA-2000+DKR-ND
Product Name Attenuators
Attenuation 23 to 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
18GHz 50 Ohm Attenuator - 852-YAT-20+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type MCLP EP
View Details
2 suppliers
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details