Renesas Electronics Corporation RF and Wireless - Attenuators F1912NCGI8

Description
Win Source Part Number: 1356270-F1912NCGI8 Category: RF and Wireless - Attenuators Package: Tape & Reel Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 20-WFQFN Exposed Pad Base Product Number: F1912 REACH Status: REACH Unaffected Power (Watts): 1.5W Frequency Range: 1 MHz ~ 4 GHz Impedance: 50 Ohms Attenuation Value: 0.5dB ~ 31.5dB
Request a Quote Datasheet
Description
Win Source Part Number: 1356270-F1912NCGI8 Category: RF and Wireless - Attenuators Package: Tape & Reel Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 20-WFQFN Exposed Pad Base Product Number: F1912 REACH Status: REACH Unaffected Power (Watts): 1.5W Frequency Range: 1 MHz ~ 4 GHz Impedance: 50 Ohms Attenuation Value: 0.5dB ~ 31.5dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 1356270-F1912NCGI8 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1356270-F1912NCGI8
RF and Wireless - Attenuators 1356270-F1912NCGI8
Win Source Part Number: 1356270-F1912NCGI8 Category: RF and Wireless - Attenuators Package: Tape & Reel Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 20-WFQFN Exposed Pad Base Product Number: F1912 REACH Status: REACH Unaffected Power (Watts): 1.5W Frequency Range: 1 MHz ~ 4 GHz Impedance: 50 Ohms Attenuation Value: 0.5dB ~ 31.5dB

Win Source Part Number: 1356270-F1912NCGI8
Category: RF and Wireless - Attenuators
Package: Tape & Reel
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Product Status: Active
Package / Case: 20-WFQFN Exposed Pad
Base Product Number: F1912
REACH Status: REACH Unaffected
Power (Watts): 1.5W
Frequency Range: 1 MHz ~ 4 GHz
Impedance: 50 Ohms
Attenuation Value: 0.5dB ~ 31.5dB

Buy Now Datasheet
Singapore, Singapore
Attenuator
852-F1912NCGI8
Attenuator 852-F1912NCGI8
VFQFPN 4.00X4.00X0.75 MM, 0.50MM Product overview: F1912NCGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1912NCGI8 can be used for catalog matching and distributor lookup.

VFQFPN 4.00X4.00X0.75 MM, 0.50MM Product overview: F1912NCGI8 from Renesas Electronics Corporation is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-F1912NCGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF attenuator F1912NCGI8
F1912NCGI8

F1912NCGI8

Supplier's Site Datasheet
Attenuators - F1912NCGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1912NCGI8
Attenuators F1912NCGI8
RF Attenuators 0.5dB ~ 31.5dB 1 MHz ~ 4 GHz 50 Ohms 1.5W 20-WFQFN Exposed Pad

RF Attenuators 0.5dB ~ 31.5dB 1 MHz ~ 4 GHz 50 Ohms 1.5W 20-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1356270-F1912NCGI8 852-F1912NCGI8 F1912NCGI8 F1912NCGI8
Product Name RF and Wireless - Attenuators Attenuator RF attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - SKY12343-364LF1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 4 GHz
Attenuation 0.2500 to 31.75 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details