Renesas Electronics Corporation Attenuators F1912NCGI

Description
RF Attenuators 0.5dB 0Hz ~ 4GHz 50 Ohms 1.5W 20-WFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 0.5dB 0Hz ~ 4GHz 50 Ohms 1.5W 20-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 800-2972-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
800-2972-ND
Attenuators 800-2972-ND
RF Attenuators 0.5dB 0Hz ~ 4GHz 50 Ohms 1.5W 20-WFQFN Exposed Pad

RF Attenuators 0.5dB 0Hz ~ 4GHz 50 Ohms 1.5W 20-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - F1912NCGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
F1912NCGI
Attenuators F1912NCGI
RF Attenuators 0.5dB 0 Hz ~ 4 GHz 50 Ohms 1.5W 20-WFQFN Exposed Pad

RF Attenuators 0.5dB 0 Hz ~ 4 GHz 50 Ohms 1.5W 20-WFQFN Exposed Pad

Buy Now Datasheet
Rf Attenuator, 1Mhz-4Ghz, 105Deg C Rohs Compliant Renesas - 42AH1778 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 1Mhz-4Ghz, 105Deg C Rohs Compliant Renesas
42AH1778
Rf Attenuator, 1Mhz-4Ghz, 105Deg C Rohs Compliant Renesas 42AH1778
RF ATTENUATOR, 1MHZ-4GHZ, 105DEG C ROHS COMPLIANT: YES

RF ATTENUATOR, 1MHZ-4GHZ, 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 800-2972-ND F1912NCGI 42AH1778
Product Name Attenuators Attenuators Rf Attenuator, 1Mhz-4Ghz, 105Deg C Rohs Compliant Renesas
Attenuation 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Digitally Controlled Attenuators - NDA-18000-40000-50-0.05 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0500
Frequency 18 GHz
View Details