Marki Microwave LLC MM1-0222HSM-2, GaAs MMIC Double Balanced Mixer MM1-0222HSM-2

Description
The MM1-0222HSM is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth. MM1-0222HSM works well as both an up and down converter through Ku band and beyond. The MM1-0222HSM is recommend for moderate power applications that demand high linearity. If a lower LO drive is required, the MM1-0222LSM offers similar specs in the same surface mount package. The MM1-0222HSM is available in a 3x3 mm QFN package. Evaluation boards are also available.
Request a Quote Datasheet
Description
The MM1-0222HSM is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth. MM1-0222HSM works well as both an up and down converter through Ku band and beyond. The MM1-0222HSM is recommend for moderate power applications that demand high linearity. If a lower LO drive is required, the MM1-0222LSM offers similar specs in the same surface mount package. The MM1-0222HSM is available in a 3x3 mm QFN package. Evaluation boards are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0222HSM-2, GaAs MMIC Double Balanced Mixer - MM1-0222HSM-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0222HSM-2, GaAs MMIC Double Balanced Mixer
MM1-0222HSM-2
MM1-0222HSM-2, GaAs MMIC Double Balanced Mixer MM1-0222HSM-2
The MM1-0222HSM is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth. MM1-0222HSM works well as both an up and down converter through Ku band and beyond. The MM1-0222HSM is recommend for moderate power applications that demand high linearity. If a lower LO drive is required, the MM1-0222LSM offers similar specs in the same surface mount package. The MM1-0222HSM is available in a 3x3 mm QFN package. Evaluation boards are also available.

The MM1-0222HSM is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth.
MM1-0222HSM works well as both an up and down converter through Ku band and beyond. The MM1-0222HSM is recommend for moderate power applications that demand high linearity. If a lower LO drive is required, the MM1-0222LSM offers similar specs in the same surface mount package. The MM1-0222HSM is available in a 3x3 mm QFN package. Evaluation boards are also available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0222HSM-2
Product Name MM1-0222HSM-2, GaAs MMIC Double Balanced Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

M1-0212LE-2, Double-Balanced Mixers - M1-0212LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details
MM1-0222LS, GaAs MMIC Double Balanced Mixer - MM1-0222LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 22000 MHz
View Details
MM1-0626SSM-2, GaAs MMIC Double Balanced Mixer - MM1-0626SSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 6000 to 26000 MHz
View Details
M1-0310LE-2, High Isolation Double-Balanced 3- 10 GHz Mixers - M1-0310LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 3000 to 10000 MHz
View Details