Renesas Electronics Corporation RF Amplifiers F1471NTGI

Description
RF Amplifier IC General Purpose 400MHz ~ 4.2GHz 16-VFQFPN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 400MHz ~ 4.2GHz 16-VFQFPN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1471NTGI-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1471NTGI-ND
RF Amplifiers 800-F1471NTGI-ND
RF Amplifier IC General Purpose 400MHz ~ 4.2GHz 16-VFQFPN (3x3)

RF Amplifier IC General Purpose 400MHz ~ 4.2GHz 16-VFQFPN (3x3)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
F1471NTGI
RF and Wireless - RF Amplifiers F1471NTGI
IC AMP GPS 400MH-4.2GHZ 16VFQFPN

IC AMP GPS 400MH-4.2GHZ 16VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1471NTGI-ND F1471NTGI
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 4200 MHz 400 to 4200 MHz
Minimum Gain 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 2312-QPA2598TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details
2.4 GHz Smart Energy/ZigBee Front End Module - SE2438T - Skyworks Solutions, Inc.
Specs
Output Power 16 dBm
Package Type Surface Mount; Plugin; QFN, 20-pin
Operating Voltage 3.6 volts
View Details
SMT MMIC, Medium Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-LV+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers