Renesas Electronics Corporation RF Amplifiers F1451NKGK8

Description
RF Amplifier IC LTE, WiMax 450MHz ~ 1.1GHz 28-VFQFPN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 450MHz ~ 1.1GHz 28-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1451NKGK8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1451NKGK8TR-ND
RF Amplifiers 800-F1451NKGK8TR-ND
RF Amplifier IC LTE, WiMax 450MHz ~ 1.1GHz 28-VFQFPN (6x6)

RF Amplifier IC LTE, WiMax 450MHz ~ 1.1GHz 28-VFQFPN (6x6)

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
F1451NKGK8
RF and Wireless - RF Amplifiers F1451NKGK8
IC AMP LTE 450MH-1.1GHZ 28VFQFPN

IC AMP LTE 450MH-1.1GHZ 28VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1451NKGK8TR-ND F1451NKGK8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 450 to 1100 MHz 450 to 1100 MHz
Minimum Gain 33.6 dB ? to 33.6 dB
Maximum Gain 33.6 dB 33.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz Ultra Low Noise Amplifier - CMD319 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details