Renesas Electronics Corporation RF Amplifiers F1421NLGK

Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 24-VFQFPN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 24-VFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F1421NLGK-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F1421NLGK-ND
RF Amplifiers 800-F1421NLGK-ND
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 24-VFQFPN (4x4)

RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 24-VFQFPN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F1421NLGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F1421NLGK
RF and Wireless - RF Amplifiers F1421NLGK
IC AMP GPS 1.7-2.2GHZ 24VFQFPN

IC AMP GPS 1.7-2.2GHZ 24VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F1421NLGK-ND F1421NLGK
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2200 MHz 1700 to 2200 MHz
Minimum Gain 21 dB ? to 21 dB
Maximum Gain 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details