Renesas Electronics Corporation RF Amplifiers F1241NBGI

Description
RF Amplifier IC 10MHz ~ 500MHz 32-VFQFPN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC 10MHz ~ 500MHz 32-VFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-3177-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-3177-ND
RF Amplifiers 800-3177-ND
RF Amplifier IC 10MHz ~ 500MHz 32-VFQFPN (5x5)

RF Amplifier IC 10MHz ~ 500MHz 32-VFQFPN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F1241NBGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F1241NBGI
RF and Wireless - RF Amplifiers F1241NBGI
IC AMP 10MHZ-500MHZ 32VFQFPN

IC AMP 10MHZ-500MHZ 32VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-3177-ND F1241NBGI
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 500 MHz 10 to 500 MHz
Minimum Gain 20.2 dB ? to 20.2 dB
Maximum Gain 20.2 dB 20.2 dB
Output Power 20.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details