Renesas Electronics Corporation RF and Wireless - RF Amplifiers F1207NBGI8

Description
IC AMP GPS 230-300MHZ 28VFQFPN
Description
IC AMP GPS 230-300MHZ 28VFQFPN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - F1207NBGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F1207NBGI8
RF and Wireless - RF Amplifiers F1207NBGI8
IC AMP GPS 230-300MHZ 28VFQFPN

IC AMP GPS 230-300MHZ 28VFQFPN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number F1207NBGI8
Product Name RF and Wireless - RF Amplifiers
Frequency Range 230 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA0363A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
750/870/1000 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.8 dB
Maximum Gain 22.1 dB
View Details
SMT Low Noise Amplifier, 5.5 - 12.5 GHz, 50Ω - PMA3-5123+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 5500 to 12500 MHz
View Details
2 suppliers