Renesas Electronics Corporation RF Amplifiers F1207NBGI

Description
RF Amplifier IC General Purpose 230MHz ~ 300MHz 28-VFQFPN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 230MHz ~ 300MHz 28-VFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - F1207NBGI-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
F1207NBGI-ND
RF Amplifiers F1207NBGI-ND
RF Amplifier IC General Purpose 230MHz ~ 300MHz 28-VFQFPN (5x5)

RF Amplifier IC General Purpose 230MHz ~ 300MHz 28-VFQFPN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F1207NBGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F1207NBGI
RF and Wireless - RF Amplifiers F1207NBGI
IC AMP GPS 230-300MHZ 28VFQFPN

IC AMP GPS 230-300MHZ 28VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number F1207NBGI-ND F1207NBGI
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 230 to 300 MHz 230 to 300 MHz
Minimum Gain 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-D10040200GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - SE2609L-R - 126379-SE2609L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
4 suppliers
SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω - PMA6-123-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 10000 to 11700 MHz
View Details