Renesas Electronics Corporation RF Amplifiers F1200NBGI

Description
RF Amplifier IC General Purpose 50MHz ~ 160MHz 28-VFQFPN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 50MHz ~ 160MHz 28-VFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-3286-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-3286-ND
RF Amplifiers 800-3286-ND
RF Amplifier IC General Purpose 50MHz ~ 160MHz 28-VFQFPN (5x5)

RF Amplifier IC General Purpose 50MHz ~ 160MHz 28-VFQFPN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F1200NBGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F1200NBGI
RF and Wireless - RF Amplifiers F1200NBGI
IC AMP GPS 50MHZ-160MHZ 28VFQFPN

IC AMP GPS 50MHZ-160MHZ 28VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-3286-ND F1200NBGI
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 160 MHz 50 to 160 MHz
Minimum Gain 22 dB ? to 22 dB
Maximum Gain 22 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details