Renesas Electronics Corporation RF and Wireless - RF Amplifiers F1130NBGI

Description
IC AMP GPS 400MH-1.1GHZ 48VFQFPN
Description
IC AMP GPS 400MH-1.1GHZ 48VFQFPN

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
F1130NBGI
RF and Wireless - RF Amplifiers F1130NBGI
IC AMP GPS 400MH-1.1GHZ 48VFQFPN

IC AMP GPS 400MH-1.1GHZ 48VFQFPN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number F1130NBGI
Product Name RF and Wireless - RF Amplifiers
Frequency Range 400 to 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPM1000-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568U - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-33+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers