Renesas Electronics Corporation RF Amplifiers - F0562NLGI F0562NLGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871362-F0562NLGI Features: RF Amplifier IC Package: Tray Family Name: F0562 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 871362-F0562NLGI Features: RF Amplifier IC Package: Tray Family Name: F0562 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - F0562NLGI
871362-F0562NLGI
RF Amplifiers - F0562NLGI 871362-F0562NLGI
Manufacturer: Renesas Electronics America Win Source Part Number: 871362-F0562NLGI Features: RF Amplifier IC Package: Tray Family Name: F0562 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 871362-F0562NLGI
Features: RF Amplifier IC
Package: Tray
Family Name: F0562
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Amplifiers - 800-3173-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-3173-ND
RF Amplifiers 800-3173-ND
RF Amplifier IC

RF Amplifier IC

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F0562NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F0562NLGI
RF and Wireless - RF Amplifiers F0562NLGI
IC RF AMP 68VFQFPN

IC RF AMP 68VFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 871362-F0562NLGI 800-3173-ND F0562NLGI
Product Name RF Amplifiers - F0562NLGI RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD298C4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17000 to 25000 MHz
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Noise Amplifiers - NLA-0.1-500-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 24 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details