Renesas Electronics Corporation RF Amplifiers F0448NBGK

Description
RF Amplifier IC General Purpose 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F0448NBGK-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F0448NBGK-ND
RF Amplifiers 800-F0448NBGK-ND
RF Amplifier IC General Purpose 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)

RF Amplifier IC General Purpose 3.4GHz ~ 3.8GHz 36-VFQFPN (6x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F0448NBGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F0448NBGK
RF and Wireless - RF Amplifiers F0448NBGK
IC AMP GPS 3.4-3.8GHZ 36VFQFPN

IC AMP GPS 3.4-3.8GHZ 36VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F0448NBGK-ND F0448NBGK
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3400 to 3800 MHz 3400 to 3800 MHz
Minimum Gain 13.5 dB ? to 13.5 dB
Maximum Gain 13.5 dB 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - 2312-D10040270GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RX Diversity FEM with Gain (B29, B26, B8, B20, B12/13, B28A and B28B) - SKY13713-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 960 MHz
Package Type Surface Mount; MCM, 24-pad
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω - ZHL-0812HLNX+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details