Renesas Electronics Corporation RF Amplifiers F0443LGRI

Description
RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 48-LGA (7x7)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 48-LGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F0443LGRI-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F0443LGRI-ND
RF Amplifiers 800-F0443LGRI-ND
RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 48-LGA (7x7)

RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 48-LGA (7x7)

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
F0443LGRI
RF and Wireless - RF Amplifiers F0443LGRI
IC AMP GPS 600MHZ-2.7GHZ 48LGA

IC AMP GPS 600MHZ-2.7GHZ 48LGA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F0443LGRI-ND F0443LGRI
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 2700 MHz 600 to 2700 MHz
Minimum Gain 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
RF & MW Driver Amplifier - SKY65113-84LF - Richardson RFPD
Specs
Frequency Range 400 to 2300 MHz
Maximum Gain 20 dB
Output Power 29.7 dBm
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.5 dB
View Details
4 suppliers