Renesas Electronics Corporation RF Amplifiers F0440NBGI8

Description
RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 36-VFQFPN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 36-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-F0440NBGI8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-F0440NBGI8TR-ND
RF Amplifiers 800-F0440NBGI8TR-ND
RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 36-VFQFPN (6x6)

RF Amplifier IC General Purpose 600MHz ~ 2.7GHz 36-VFQFPN (6x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F0440NBGI8 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
F0440NBGI8
RF and Wireless - RF Amplifiers F0440NBGI8
IC AMP GPS 600MH-2.7GHZ 36VFQFPN

IC AMP GPS 600MH-2.7GHZ 36VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 800-F0440NBGI8TR-ND F0440NBGI8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 2700 MHz 600 to 2700 MHz
Minimum Gain 12.6 dB ? to 12.6 dB
Maximum Gain 12.6 dB 12.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0812TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
Low Noise Amplifiers - NLA-8000-12000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details