Renesas Electronics Corporation RF Amplifiers F0424NTGK8

Description
RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 800-4304-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-4304-1-ND
RF Amplifiers 800-4304-1-ND
RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 800-4304-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-4304-6-ND
RF Amplifiers 800-4304-6-ND
RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 800-4304-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
800-4304-2-ND
RF Amplifiers 800-4304-2-ND
RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)

RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - 1356881-F0424NTGK8 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1356881-F0424NTGK8
RF and Wireless - RF Amplifiers 1356881-F0424NTGK8
Win Source Part Number: 1356881-F0424NTGK8 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tape & Reel Product Status: Active RF Type: 2G/3G/4G Frequency: 600MHz ~ 4.2GHz Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) Base Product Number: F0424 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.15V ~ 5.25V Gain: 17.3dB P1dB: 21dBm Noise Figure: 2.3dB Current - Supply: 70mA Test Frequency: 2.6GHz

Win Source Part Number: 1356881-F0424NTGK8
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Active
RF Type: 2G/3G/4G
Frequency: 600MHz ~ 4.2GHz
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Base Product Number: F0424
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.15V ~ 5.25V
Gain: 17.3dB
P1dB: 21dBm
Noise Figure: 2.3dB
Current - Supply: 70mA
Test Frequency: 2.6GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - F0424NTGK8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
F0424NTGK8
RF and Wireless - RF Amplifiers F0424NTGK8
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN

IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 800-4304-1-ND 1356881-F0424NTGK8 F0424NTGK8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 2G/3G/4G RF Microwave
Frequency Range 600 to 4200 MHz 600 to 4200 MHz 600 to 4200 MHz
Minimum Gain 17.3 dB 17.3 dB ? to 17.3 dB
Maximum Gain 17.3 dB 17.3 dB 17.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPL3050TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 14000 MHz
View Details
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
4 suppliers
SMT MMIC, Medium Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-LV+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers