RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Manufacturer: Renesas Electronics America
Win Source Part Number: 918819-F0424NTGK
Features: RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Package: Tray
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: F0424
Categories: RF/IF and RFID
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 800-F0424NTGKCT-ND | 918819-F0424NTGK | F0424NTGK |
| Product Name | RF Amplifiers | RF Amplifiers - F0424NTGK | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | 2G/3G/4G | RF Microwave | |
| Frequency Range | 600 to 4200 MHz | 600 to 4200 MHz | |
| Minimum Gain | 17.3 dB | ? to 17.3 dB | |
| Maximum Gain | 17.3 dB | 17.3 dB |