Renesas Electronics Corporation
RF Amplifiers
F0110NBTI8
Description
F0110 DUAL LNA
Request a Quote
Email Supplier
Datasheet
Description
F0110 DUAL LNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
RF Amplifiers |
|
Product Number
|
800-F0110NBTI8TR-ND |
F0110NBTI8 |
|
Product Name
|
RF Amplifiers |
RF and Wireless - RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
|
Applications
|
3G/4G/5G
|
|
|
Frequency Range
|
1500 to 2300 MHz
|
1500 to 2300 MHz
|
|
Minimum Gain
|
20.5 dB
|
? to 20.5 dB
|
|
Maximum Gain
|
20.5 dB
|
20.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
50 to 1800 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 60 C (-4 to 140 F)
Frequency Range
10 to 1200 MHz
View Details