Qorvo RF Amplifiers QPB8858TR13

Description
1.2GHZ, 34DB PUSH-PULL MMIC
Request a Quote Datasheet
Description
1.2GHZ, 34DB PUSH-PULL MMIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB8858TR13TR-ND - DigiKey
Thief River Falls, MN, United States
1.2GHZ, 34DB PUSH-PULL MMIC

1.2GHZ, 34DB PUSH-PULL MMIC

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Amplifier
QPB8858TR13
RF Amplifier QPB8858TR13
RF Amplifier 1.2GHz, 32dB Push-Pull MMIC

RF Amplifier 1.2GHz, 32dB Push-Pull MMIC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF Amplifiers RF Amplifiers
Product Number 2312-QPB8858TR13TR-ND QPB8858TR13
Product Name RF Amplifiers RF Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-6+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
Sky5® Front-End Module for NR, LTE, WCDMA - SKY58260-41 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details
RF Amplifiers - 2312-CMD244K5DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details