Renesas Electronics Corporation Board Mount LED Drivers - EZ-0007 EZ-0007

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 798832-EZ-0007 Voltage - Input: 9 V ~ 16 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: UPD168804 Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 798832-EZ-0007 Voltage - Input: 9 V ~ 16 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: UPD168804 Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - EZ-0007 - 798832-EZ-0007 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - EZ-0007
798832-EZ-0007
Board Mount LED Drivers - EZ-0007 798832-EZ-0007
Manufacturer: Renesas Electronics America Win Source Part Number: 798832-EZ-0007 Voltage - Input: 9 V ~ 16 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: UPD168804 Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 798832-EZ-0007
Voltage - Input: 9 V ~ 16 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: UPD168804
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 350mA
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 798832-EZ-0007
Product Name Board Mount LED Drivers - EZ-0007
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - EL7801ALZ-T7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
SOT23 LED Driver IC - 137-LM2707MF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 18 volts
Number of Channels 1 #
View Details
4 suppliers