Video Video Delay Line IC SPI 20-QFN (5x5) Package
IC VIDEO DELAY LINE 20QFN Product overview: EL9115ILZ-T7 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL9115ILZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 080973-EL9115ILZ-T7
Packaging: Reel - TR
Type: Video Delay Line
Applications: Analog Beamforming, Skew Control
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 20-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC VIDEO DELAY LINE 20QFN
Video Video Delay Line IC SPI 20-QFN (5x5) Package
IC VIDEO DELAY LINE 20QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | EL9115ILZ-T7-ND | 684-EL9115ILZ-T7 | 080973-EL9115ILZ-T7 | EL9115ILZ-T7 | EL9115ILZ-T7 | EL9115ILZ-T7 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - EL9115ILZ-T7 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |