Renesas Electronics Corporation LED Driver IC EL7513IWT-T7

Description
IC LED DRVR RGLTR PWM TSOT23-8 Product overview: EL7513IWT-T7 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7513IWT-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM TSOT23-8 Product overview: EL7513IWT-T7 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7513IWT-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver IC - 137-EL7513IWT-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-EL7513IWT-T7
LED Driver IC 137-EL7513IWT-T7
IC LED DRVR RGLTR PWM TSOT23-8 Product overview: EL7513IWT-T7 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7513IWT-T7 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM TSOT23-8 Product overview: EL7513IWT-T7 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-EL7513IWT-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - EL7513IWT-T7 - 097309-EL7513IWT-T7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - EL7513IWT-T7
097309-EL7513IWT-T7
PMIC - PMIC - LED Drivers - EL7513IWT-T7 097309-EL7513IWT-T7
Manufacturer: Intersil Win Source Part Number: 097309-EL7513IWT-T7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 18V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Maximum Supply Voltage: 13.2V Operating Input Voltage(Min): 2.6V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 097309-EL7513IWT-T7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 18V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8
Maximum Supply Voltage: 13.2V
Operating Input Voltage(Min): 2.6V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - EL7513IWT-T7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
EL7513IWT-T7
PMIC - LED Drivers EL7513IWT-T7
IC LED DRIVER RGLTR DIM TSOT23-8

IC LED DRIVER RGLTR DIM TSOT23-8

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
EL7513IWT-T7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers EL7513IWT-T7
IC LED DRVR RGLTR PWM TSOT23-8

IC LED DRVR RGLTR PWM TSOT23-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-EL7513IWT-T7 097309-EL7513IWT-T7 EL7513IWT-T7 EL7513IWT-T7
Product Name LED Driver IC PMIC - PMIC - LED Drivers - EL7513IWT-T7 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 2.6 to 13.2 volts 2.6 volts 2.6 to 13.2 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) TSOT-23-8
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products