Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - EL7212CSZ EL7212CSZ

Description
Manufacturer: Intersil Win Source Part Number: 051135-EL7212CSZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 7.5ns, 10ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, RF Communications
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 051135-EL7212CSZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 7.5ns, 10ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, RF Communications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - EL7212CSZ - 051135-EL7212CSZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - EL7212CSZ
051135-EL7212CSZ
PMIC - PMIC - Gate Drivers - EL7212CSZ 051135-EL7212CSZ
Manufacturer: Intersil Win Source Part Number: 051135-EL7212CSZ Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 7.5ns, 10ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, RF Communications

Manufacturer: Intersil
Win Source Part Number: 051135-EL7212CSZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 7.5ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, RF Communications

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051135-EL7212CSZ
Product Name PMIC - PMIC - Gate Drivers - EL7212CSZ
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 46000 milliamps
View Details
8 suppliers