PIN DRIVER, 2 O/P, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:16.5V; No. of Outputs:2Outputs; Output Voltage:16V; Output Current:200mA; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 84AC6603 |
| Product Name | Pin Driver, 2 O/p, Soic; Supply Voltage Min Renesas |
| Features | RoHS |