Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5327CRZ EL5327CRZ

Description
Manufacturer: Intersil Win Source Part Number: 257177-EL5327CRZ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 257177-EL5327CRZ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5327CRZ - 257177-EL5327CRZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5327CRZ
257177-EL5327CRZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5327CRZ 257177-EL5327CRZ
Manufacturer: Intersil Win Source Part Number: 257177-EL5327CRZ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 257177-EL5327CRZ
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Operational Amplifier IC - 687-EL5327CRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-EL5327CRZ
Operational Amplifier IC 687-EL5327CRZ
IC BUFFER 10 CIRCUIT 24TSSOP Product overview: EL5327CRZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5327CRZ can be used for catalog matching and distributor lookup.

IC BUFFER 10 CIRCUIT 24TSSOP Product overview: EL5327CRZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5327CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5327CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5327CRZ
Instrumentation, OP Amps, Buffer Amps EL5327CRZ
Buffer Amplifier 10 Circuit Rail-to-Rail 24-TSSOP

Buffer Amplifier 10 Circuit Rail-to-Rail 24-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL5327CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL5327CRZ
Instrumentation, OP Amps, Buffer Amps EL5327CRZ
Buffer Amplifier 10 Circuit Rail-to-Rail 24-TSSOP

Buffer Amplifier 10 Circuit Rail-to-Rail 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL5327CRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL5327CRZ
Integrated Circuits (ICs) - Linear - Amplifiers EL5327CRZ
IC BUFFER 10 CIRCUIT 24TSSOP

IC BUFFER 10 CIRCUIT 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 257177-EL5327CRZ 687-EL5327CRZ EL5327CRZ EL5327CRZ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5327CRZ Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Slew Rate 2.2 V/µs 2.2 V/µs 2.20E-6 V/µs
Bandwidth 2.5 MHz 2.5 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
INA114 Precision Instrumentation Amplifier - INA114BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
10 suppliers
Op Amps - 1904336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 14
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611JH/+ - 859553-AD611JH/+ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99
View Details
2 suppliers