The EL5306IUZ-T13 is a fixed gain amplifier with a bandwidth of 350MHz, suitable for high-speed video and monitor applications. It features selectable gain options of +1, -1, or +2, making it versatile for various signal processing tasks. The amplifier operates with a supply current of 1.5mA and can function with a single supply voltage ranging from 5V to 12V, which is advantageous for battery-powered and portable devices. Additionally, the EL5306IUZ-T13 includes an enable/disable function that reduces the supply current to a typical 25µA when disabled, enhancing power efficiency. It is housed in a 16-lead QSOP package and is designed to operate over an industrial temperature range of -40°C to +85°C. This product is RoHS compliant, ensuring it meets environmental standards. The specifications indicate that it is suitable for applications such as video amplifiers, cable drivers, and RGB amplifiers.
The EL5106 and EL5306 are fixed gain amplifiers with a bandwidth of 350MHz. This makes these amplifiers ideal for today’s high speed video and monitor applications. They feature internal gain setting resistors and can be configured in a gain of +1, -1 or +2.
With a supply current of just 1.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers are also ideal for handheld, portable or battery powered equipment.
The EL5106 and EL5306 also incorporate an enable and disable function to reduce the supply current to 25µA typical per amplifier. Allowing the span style="text-decorati
The EL5106 is offered in the 6 Ld SOT-23 and the industry-standard 8 Ld SOIC packages and the EL5306 is available in the 16 Ld SOIC and 16 Ld QSOP packages. All operate over the industrial temperature range of -40°C to +85°C.
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL5306IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5306IUZ-T13 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 3 Circuit 16-QSOP
High Speed Operational Amplifiers EL5306IUZ TRPL 300MH FGAW ENABLE
IC OPAMP GP 3 CIRCUIT 16QSOP
IC,Operational Amplifier,TRIPLE,BIP
General Purpose Amplifier 3 Circuit 16-QSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5306IUZ-T13 | 687-EL5306IUZ-T13 | EL5306IUZ-T13-ND | EL5306IUZ-T13 | EL5306IUZ-T13 | 61J5638 | EL5306IUZ-T13 |
| Product Name | 350MHz Fixed Gain Amplifiers with Enable | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas | Instrumentation, OP Amps, Buffer Amps |
| Operating Range | Industrial | ||||||
| Standards | RoHS | RoHS | RoHS | ||||
| Slew Rate | 4500 V/µs | 4500 V/µs | 4500 V/µs | ||||
| Bandwidth | 380 MHz | 380 MHz | 380 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |