Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8015AR-REEL7 AD8015AR-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909852-AD8015AR-REEL 7 Operating Temperature Range: -40°C ~ 85°C Features: Differential, Transimpedance Amplifier Circuit Differential 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B3 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909852-AD8015AR-REEL 7 Operating Temperature Range: -40°C ~ 85°C Features: Differential, Transimpedance Amplifier Circuit Differential 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B3 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8015AR-REEL7 - 909852-AD8015AR-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8015AR-REEL7
909852-AD8015AR-REEL7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8015AR-REEL7 909852-AD8015AR-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 909852-AD8015AR-REEL 7 Operating Temperature Range: -40°C ~ 85°C Features: Differential, Transimpedance Amplifier Circuit Differential 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B3 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909852-AD8015AR-REEL7
Operating Temperature Range: -40°C ~ 85°C
Features: Differential, Transimpedance Amplifier Circuit Differential 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 5A991B3
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8015AR-REEL7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8015AR-REEL7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8015AR-REEL7
IC DIFF/TRANSIMPEDNC 1CIRC 8SOIC

IC DIFF/TRANSIMPEDNC 1CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 909852-AD8015AR-REEL7 AD8015AR-REEL7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8015AR-REEL7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA1458T - 914649-CA1458T - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
Op Amps - 2449800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details